DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC2G02HD4-7 74LVC2G02HD4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908301-74LVC2G02HD4- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: NOR Gate IC 2 Channel Package: Reel - TR Package: 8-XFDFN Mounting: Surface Mount Family Name: 74LVC2G02 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G02HD4-7DITR, 74LVC2G02HD4-7DICT, 74LVC2G02HD4-7DIDKR
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908301-74LVC2G02HD4- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: NOR Gate IC 2 Channel Package: Reel - TR Package: 8-XFDFN Mounting: Surface Mount Family Name: 74LVC2G02 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G02HD4-7DITR, 74LVC2G02HD4-7DICT, 74LVC2G02HD4-7DIDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC2G02HD4-7 is a dual, two-input NOR gate designed for a wide supply voltage range of 1.65V to 5.5V. It features push-pull outputs capable of driving ±24mA at 3.3V, making it suitable for various applications including voltage level shifting and general-purpose logic. The device supports partial power-down mode through its IOFF circuitry, which prevents backflow current when powered down. With Schmitt trigger action on all inputs, it provides tolerance for slower input rise and fall times, typically exhibiting 100mV hysteresis at VCC = 3.0V. The 74LVC2G02HD4-7 is fully compliant with RoHS standards, lead-free, and halogen-free, ensuring it meets environmental regulations. It is packaged in an 8-pin X2-DFN2010-8 format, suitable for surface mounting, and is rated for operation over a temperature range of -40°C to 125°C. This device is ideal for applications in PCs, networking equipment, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The 74LVC2G02HD4-7 is a dual, two-input NOR gate designed for a wide supply voltage range of 1.65V to 5.5V. It features push-pull outputs capable of driving ±24mA at 3.3V, making it suitable for various applications including voltage level shifting and general-purpose logic. The device supports partial power-down mode through its IOFF circuitry, which prevents backflow current when powered down. With Schmitt trigger action on all inputs, it provides tolerance for slower input rise and fall times, typically exhibiting 100mV hysteresis at VCC = 3.0V. The 74LVC2G02HD4-7 is fully compliant with RoHS standards, lead-free, and halogen-free, ensuring it meets environmental regulations. It is packaged in an 8-pin X2-DFN2010-8 format, suitable for surface mounting, and is rated for operation over a temperature range of -40°C to 125°C. This device is ideal for applications in PCs, networking equipment, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC2G02HD4-7 - 908301-74LVC2G02HD4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G02HD4-7
908301-74LVC2G02HD4-7
Logic - Logic - Gates and Inverters - 74LVC2G02HD4-7 908301-74LVC2G02HD4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 908301-74LVC2G02HD4- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: NOR Gate IC 2 Channel Package: Reel - TR Package: 8-XFDFN Mounting: Surface Mount Family Name: 74LVC2G02 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G02HD4-7DITR, 74LVC2G02HD4-7DICT, 74LVC2G02HD4-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 908301-74LVC2G02HD4-7
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: NOR Gate IC 2 Channel
Package: Reel - TR
Package: 8-XFDFN
Mounting: Surface Mount
Family Name: 74LVC2G02
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC2G02HD4-7DITR, 74LVC2G02HD4-7DICT, 74LVC2G02HD4-7DIDKR

Buy Now Datasheet
Dual Logic IC - 705-74LVC2G02HD4-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-74LVC2G02HD4-7
Dual Logic IC 705-74LVC2G02HD4-7
IC GATE NOR 2CH 2-INP DFN2010-8 Product overview: 74LVC2G02HD4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G02HD4-7 can be used for catalog matching and distributor lookup.

IC GATE NOR 2CH 2-INP DFN2010-8 Product overview: 74LVC2G02HD4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G02HD4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G02HD4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G02HD4-7DICT-ND
Gates and Inverters 74LVC2G02HD4-7DICT-ND
NOR Gate IC 2 Channel X2-DFN2010-8

NOR Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Gates and Inverters - 74LVC2G02HD4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G02HD4-7DITR-ND
Gates and Inverters 74LVC2G02HD4-7DITR-ND
NOR Gate IC 2 Channel X2-DFN2010-8

NOR Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Gates and Inverters - 74LVC2G02HD4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G02HD4-7DIDKR-ND
Gates and Inverters 74LVC2G02HD4-7DIDKR-ND
NOR Gate IC 2 Channel X2-DFN2010-8

NOR Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74LVC2G02HD4-7
Logic ICs >> Gates 74LVC2G02HD4-7
1.65V~5.5V 40uA 2 5.5ns@5V,50pF NORGate X2-DFN2010-8 Gates ROHS

1.65V~5.5V 40uA 2 5.5ns@5V,50pF NORGate X2-DFN2010-8 Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC2G02HD4-7
Logic Gates 74LVC2G02HD4-7
Logic Gates Logic LVC 2 Gate

Logic Gates Logic LVC 2 Gate

Buy Now Datasheet
Gates and Inverters - 74LVC2G02HD4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC2G02HD4-7
Gates and Inverters 74LVC2G02HD4-7
IC GATE NOR 2CH 2-INP DFN2010-8

IC GATE NOR 2CH 2-INP DFN2010-8

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC2G02HD4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G02HD4-7
Logic - Gates and Inverters 74LVC2G02HD4-7
IC GATE NOR 2CH 2-INP DFN2010-8

IC GATE NOR 2CH 2-INP DFN2010-8

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G02HD4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G02HD4-7
Gates and Inverters 74LVC2G02HD4-7
NOR Gate IC 2 Channel X2-DFN2010-8

NOR Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G02HD4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G02HD4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G02HD4-7
IC GATE NOR 2CH 2-INP DFN2010-8

IC GATE NOR 2CH 2-INP DFN2010-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 908301-74LVC2G02HD4-7 705-74LVC2G02HD4-7 74LVC2G02HD4-7DICT-ND 74LVC2G02HD4-7 74LVC2G02HD4-7 74LVC2G02HD4-7 74LVC2G02HD4-7 74LVC2G02HD4-7 74LVC2G02HD4-7
Product Name Logic - Logic - Gates and Inverters - 74LVC2G02HD4-7 Dual Logic IC Gates and Inverters Logic ICs >> Gates Logic Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOR; NOR NOR NOR; NOR Gate NOT; NOR NOR; NOR Gate NOR
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V~5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Dual 2-input AND gate - 74AHC2G08DP-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details