DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC2G00HD4-7 74LVC2G00HD4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802265-74LVC2G00HD4- 7 Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Supplier Device Package: X2-DFN2010-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-XFDFN Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 40μA Max Propagation Delay at V, Max CL: 4.2ns at 5V, 50pF
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802265-74LVC2G00HD4- 7 Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Supplier Device Package: X2-DFN2010-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-XFDFN Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 40μA Max Propagation Delay at V, Max CL: 4.2ns at 5V, 50pF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC2G00HD4-7 is a dual, two-input NAND gate designed for a wide supply voltage range of 1.65V to 5.5V. It features push-pull outputs capable of driving ±24mA at 3.3V, making it suitable for various applications. The device supports partial power-down mode through its IOFF circuitry, which prevents backflow current when powered down. It is compatible with input voltages up to 5.5V and incorporates Schmitt trigger action at all inputs, providing tolerance for slower input rise and fall times with a typical hysteresis of 100mV at VCC = 3.0V. The product is compliant with RoHS standards, halogen-free, and offers robust ESD protection exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model. It is packaged in an X2-DFN2010-8 format, measuring 1.95mm x 1.0mm x 0.4mm, and is suitable for applications such as voltage level shifting, general-purpose logic, and power-down signal isolation in devices like PCs, tablets, and mobile phones.

Datasheet Summary
Powered by GS/AI

The 74LVC2G00HD4-7 is a dual, two-input NAND gate designed for a wide supply voltage range of 1.65V to 5.5V. It features push-pull outputs capable of driving ±24mA at 3.3V, making it suitable for various applications. The device supports partial power-down mode through its IOFF circuitry, which prevents backflow current when powered down. It is compatible with input voltages up to 5.5V and incorporates Schmitt trigger action at all inputs, providing tolerance for slower input rise and fall times with a typical hysteresis of 100mV at VCC = 3.0V. The product is compliant with RoHS standards, halogen-free, and offers robust ESD protection exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model. It is packaged in an X2-DFN2010-8 format, measuring 1.95mm x 1.0mm x 0.4mm, and is suitable for applications such as voltage level shifting, general-purpose logic, and power-down signal isolation in devices like PCs, tablets, and mobile phones.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC2G00HD4-7 - 802265-74LVC2G00HD4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G00HD4-7
802265-74LVC2G00HD4-7
Logic - Logic - Gates and Inverters - 74LVC2G00HD4-7 802265-74LVC2G00HD4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802265-74LVC2G00HD4- 7 Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Supplier Device Package: X2-DFN2010-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-XFDFN Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 40μA Max Propagation Delay at V, Max CL: 4.2ns at 5V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 802265-74LVC2G00HD4-7
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Supplier Device Package: X2-DFN2010-8
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-XFDFN
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 40μA
Max Propagation Delay at V, Max CL: 4.2ns at 5V, 50pF

Buy Now
Dual Logic IC - 705-74LVC2G00HD4-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-74LVC2G00HD4-7
Dual Logic IC 705-74LVC2G00HD4-7
IC GATE NAND 2CH 2-INP DFN2010-8 Product overview: 74LVC2G00HD4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G00HD4-7 can be used for catalog matching and distributor lookup.

IC GATE NAND 2CH 2-INP DFN2010-8 Product overview: 74LVC2G00HD4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G00HD4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G00HD4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G00HD4-7DICT-ND
Gates and Inverters 74LVC2G00HD4-7DICT-ND
NAND Gate IC 2 Channel X2-DFN2010-8

NAND Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Gates and Inverters - 74LVC2G00HD4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G00HD4-7DITR-ND
Gates and Inverters 74LVC2G00HD4-7DITR-ND
NAND Gate IC 2 Channel X2-DFN2010-8

NAND Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Gates and Inverters - 74LVC2G00HD4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G00HD4-7DIDKR-ND
Gates and Inverters 74LVC2G00HD4-7DIDKR-ND
NAND Gate IC 2 Channel X2-DFN2010-8

NAND Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G00HD4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G00HD4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G00HD4-7
IC GATE NAND 2CH 2-INP DFN2010-8

IC GATE NAND 2CH 2-INP DFN2010-8

Supplier's Site
Logic - Gates and Inverters - 74LVC2G00HD4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G00HD4-7
Logic - Gates and Inverters 74LVC2G00HD4-7
IC GATE NAND 2CH 2-INP DFN2010-8

IC GATE NAND 2CH 2-INP DFN2010-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC2G00HD4-7
Logic Gates 74LVC2G00HD4-7
Logic Gates Logic LVC 2 Gate

Logic Gates Logic LVC 2 Gate

Buy Now Datasheet
Gates and Inverters - 74LVC2G00HD4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC2G00HD4-7
Gates and Inverters 74LVC2G00HD4-7
IC GATE NAND 2CH 2-INP DFN2010-8

IC GATE NAND 2CH 2-INP DFN2010-8

Supplier's Site Datasheet
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK3331 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK3331
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK3331
NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - 74LVC2G00HD4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G00HD4-7
Gates and Inverters 74LVC2G00HD4-7
NAND Gate IC 2 Channel X2-DFN2010-8

NAND Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 802265-74LVC2G00HD4-7 705-74LVC2G00HD4-7 74LVC2G00HD4-7DICT-ND 74LVC2G00HD4-7 74LVC2G00HD4-7 74LVC2G00HD4-7 74LVC2G00HD4-7 30AK3331 74LVC2G00HD4-7
Product Name Logic - Logic - Gates and Inverters - 74LVC2G00HD4-7 Dual Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND NAND NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 4.2 ns 4.2 ns 4.2 ns 4.2 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74AHCT3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
4 suppliers