The 74LVC245AT20-13 is an octal bus transceiver with 3-state outputs, designed for asynchronous communication between data buses in mixed-voltage environments. It is packaged in a TSSOP-20 with dimensions of 6.4mm × 6.5mm × 1.2mm and operates over a supply voltage range of 1.65V to 3.6V. The device supports input levels up to 5.5V and features IOFF circuitry for partial power-down operation. It can source or sink 24mA at VCC = 3V, has Schmitt trigger inputs, and meets ESD protection standards of 2kV HBM, 200V MM, and 1kV CDM. The device is fully RoHS compliant and lead-free.
IC TXRX NON-INVERT 3.6V 20TSSOP Product overview: 74LVC245AT20-13 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC245AT20-13 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC245AT20-13 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.65V ~ 3.6V |
| Pd | 500 milliwatts |