DIODES Incorporated Logic - Logic - Translators, Level Shifters - 74LVC1T45W6-7 74LVC1T45W6-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 843089-74LVC1T45W6-7 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 843089-74LVC1T45W6-7 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74LVC1T45W6-7 - 843089-74LVC1T45W6-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74LVC1T45W6-7
843089-74LVC1T45W6-7
Logic - Logic - Translators, Level Shifters - 74LVC1T45W6-7 843089-74LVC1T45W6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 843089-74LVC1T45W6-7 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 843089-74LVC1T45W6-7
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 843089-74LVC1T45W6-7
Product Name Logic - Logic - Translators, Level Shifters - 74LVC1T45W6-7
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - HEF4894BTT,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 15V
Output Characteristics Open-drain
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74LS194ADC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers