DIODES Incorporated Gates and Inverters - Multi-Function, Configurable 74LVC1G98FW4-7

Description
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6
Request a Quote Datasheet
Description
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - 74LVC1G98FW4-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74LVC1G98FW4-7-ND
Gates and Inverters - Multi-Function, Configurable 74LVC1G98FW4-7-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G98FW4-7 - 007220-74LVC1G98FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G98FW4-7
007220-74LVC1G98FW4-7
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G98FW4-7 007220-74LVC1G98FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007220-74LVC1G98FW4- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 007220-74LVC1G98FW4-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1010-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC CONFIG MULTI-FUNC GATE Product overview: 74LVC1G98FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G98FW4-7 can be used for catalog matching and distributor lookup.

IC CONFIG MULTI-FUNC GATE Product overview: 74LVC1G98FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G98FW4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G98FW4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G98FW4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G98FW4-7
IC CONFIG MULTI-FUNC GATE

IC CONFIG MULTI-FUNC GATE

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 74LVC1G98FW4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G98FW4-7
Gates and Inverters - Multi-Function, Configurable 74LVC1G98FW4-7
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G98FW4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G98FW4-7
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G98FW4-7
IC CONFIG MULTI-FUNC GATE

IC CONFIG MULTI-FUNC GATE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G98FW4-7-ND 007220-74LVC1G98FW4-7 770-74LVC1G98FW4-7 74LVC1G98FW4-7 74LVC1G98FW4-7 74LVC1G98FW4-7
Product Name Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G98FW4-7 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type Configurable Multiple Function NOT; Configurable Multiple Function Multi Function Configurable Multiple Function NOT
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 3 3 3 3 3
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 1727-74AHC14BQ-Q100,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers