DIODES Incorporated Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97FZ4-7 74LVC1G97FZ4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 039003-74LVC1G97FZ4- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1410-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 039003-74LVC1G97FZ4- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1410-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97FZ4-7 - 039003-74LVC1G97FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97FZ4-7
039003-74LVC1G97FZ4-7
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97FZ4-7 039003-74LVC1G97FZ4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 039003-74LVC1G97FZ4- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1410-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 039003-74LVC1G97FZ4-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1410-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 31-74LVC1G97FZ4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
31-74LVC1G97FZ4-7CT-ND
Gates and Inverters - Multi-Function, Configurable 31-74LVC1G97FZ4-7CT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1410-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 31-74LVC1G97FZ4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
31-74LVC1G97FZ4-7TR-ND
Gates and Inverters - Multi-Function, Configurable 31-74LVC1G97FZ4-7TR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1410-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 31-74LVC1G97FZ4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
31-74LVC1G97FZ4-7DKR-ND
Gates and Inverters - Multi-Function, Configurable 31-74LVC1G97FZ4-7DKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1410-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1410-6

Buy Now Datasheet
IC LOGIC GATE/INVERTER Product overview: 74LVC1G97FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G97FZ4-7 can be used for catalog matching and distributor lookup.

IC LOGIC GATE/INVERTER Product overview: 74LVC1G97FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G97FZ4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G97FZ4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G97FZ4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G97FZ4-7
IC LOGIC GATE/INVERTER

IC LOGIC GATE/INVERTER

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74LVC1G97FZ4-7
Logic Gates 74LVC1G97FZ4-7
Logic Gates Config Mult Function 1.65V to 5.5V 24mA

Logic Gates Config Mult Function 1.65V to 5.5V 24mA

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G97FZ4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G97FZ4-7
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G97FZ4-7
IC LOGIC GATE/INVERTER

IC LOGIC GATE/INVERTER

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G97FZ4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G97FZ4-7
Gates and Inverters - Multi-Function, Configurable 74LVC1G97FZ4-7
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1410-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1410-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 039003-74LVC1G97FZ4-7 31-74LVC1G97FZ4-7CT-ND 770-74LVC1G97FZ4-7 74LVC1G97FZ4-7 74LVC1G97FZ4-7 74LVC1G97FZ4-7 74LVC1G97FZ4-7
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97FZ4-7 Gates and Inverters - Multi-Function, Configurable Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; Configurable Multiple Function Configurable Multiple Function NOT; Multi Function NOT Configurable Multiple Function
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 3 3 3 3 3
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5432FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input OR gate - 74AHCT2G32DP,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers