DIODES Incorporated Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97FW4-7 74LVC1G97FW4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 058141-74LVC1G97FW4- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 058141-74LVC1G97FW4- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97FW4-7 - 058141-74LVC1G97FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97FW4-7
058141-74LVC1G97FW4-7
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97FW4-7 058141-74LVC1G97FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 058141-74LVC1G97FW4- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 058141-74LVC1G97FW4-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1010-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC CONFIG MULTI-FUNC GATE Product overview: 74LVC1G97FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G97FW4-7 can be used for catalog matching and distributor lookup.

IC CONFIG MULTI-FUNC GATE Product overview: 74LVC1G97FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G97FW4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 31-74LVC1G97FW4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
31-74LVC1G97FW4-7DKR-ND
Gates and Inverters - Multi-Function, Configurable 31-74LVC1G97FW4-7DKR-ND
IC MF/CFG 1-CIR 3-IN X2-6DFN

IC MF/CFG 1-CIR 3-IN X2-6DFN

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 31-74LVC1G97FW4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
31-74LVC1G97FW4-7TR-ND
Gates and Inverters - Multi-Function, Configurable 31-74LVC1G97FW4-7TR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 31-74LVC1G97FW4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
31-74LVC1G97FW4-7CT-ND
Gates and Inverters - Multi-Function, Configurable 31-74LVC1G97FW4-7CT-ND
IC MF/CFG 1-CIR 3-IN X2-6DFN

IC MF/CFG 1-CIR 3-IN X2-6DFN

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G97FW4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G97FW4-7
Gates and Inverters - Multi-Function, Configurable 74LVC1G97FW4-7
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G97FW4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G97FW4-7
Gates and Inverters - Multi-Function, Configurable 74LVC1G97FW4-7
IC CONFIG MULTI-FUNC GATE

IC CONFIG MULTI-FUNC GATE

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G97FW4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G97FW4-7
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G97FW4-7
IC CONFIG MULTI-FUNC GATE

IC CONFIG MULTI-FUNC GATE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G97FW4-7
Logic Gates 74LVC1G97FW4-7
Logic Gates 1.65 to 5.5V VCC 1G Conf Multi-Function

Logic Gates 1.65 to 5.5V VCC 1G Conf Multi-Function

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G97FW4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G97FW4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G97FW4-7
IC CONFIG MULTI-FUNC GATE

IC CONFIG MULTI-FUNC GATE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 058141-74LVC1G97FW4-7 770-74LVC1G97FW4-7 31-74LVC1G97FW4-7DKR-ND 74LVC1G97FW4-7 74LVC1G97FW4-7 74LVC1G97FW4-7 74LVC1G97FW4-7 74LVC1G97FW4-7
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97FW4-7 Logic IC Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; Configurable Multiple Function Multi Function Configurable Multiple Function Configurable Multiple Function Configurable Multiple Function NOT
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 3 3 3 3 3 3
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4019BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
 - 74AHC00D,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; SO14
View Details
3 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details