DIODES Incorporated Gates and Inverters - Multi-Function, Configurable 74LVC1G58DW-7

Description
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363
Request a Quote Datasheet
Description
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - 74LVC1G58DW-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74LVC1G58DW-7TR-ND
Gates and Inverters - Multi-Function, Configurable 74LVC1G58DW-7TR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G58DW-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74LVC1G58DW-7CT-ND
Gates and Inverters - Multi-Function, Configurable 74LVC1G58DW-7CT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G58DW-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74LVC1G58DW-7DKR-ND
Gates and Inverters - Multi-Function, Configurable 74LVC1G58DW-7DKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G58DW-7 - 076382-74LVC1G58DW-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G58DW-7
076382-74LVC1G58DW-7
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G58DW-7 076382-74LVC1G58DW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 076382-74LVC1G58DW-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 076382-74LVC1G58DW-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC CONFIG MULT-FUNC GATE SOT363 Product overview: 74LVC1G58DW-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G58DW-7 can be used for catalog matching and distributor lookup.

IC CONFIG MULT-FUNC GATE SOT363 Product overview: 74LVC1G58DW-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G58DW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G58DW-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G58DW-7
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G58DW-7
IC CONFIG MULT-FUNC GATE SOT363

IC CONFIG MULT-FUNC GATE SOT363

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G58DW-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G58DW-7
Gates and Inverters - Multi-Function, Configurable 74LVC1G58DW-7
IC CONFIG MULT-FUNC GATE SOT363

IC CONFIG MULT-FUNC GATE SOT363

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G58DW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G58DW-7
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G58DW-7
IC CONFIG MULT-FUNC GATE SOT363

IC CONFIG MULT-FUNC GATE SOT363

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 74LVC1G58DW-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G58DW-7
Gates and Inverters - Multi-Function, Configurable 74LVC1G58DW-7
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Buy Now Datasheet
Logic, Pos Multi Func, 3 Ip, Sot363; Logic Family / Base Number Diodes Inc. - 47T3925 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Pos Multi Func, 3 Ip, Sot363; Logic Family / Base Number Diodes Inc.
47T3925
Logic, Pos Multi Func, 3 Ip, Sot363; Logic Family / Base Number Diodes Inc. 47T3925
LOGIC, POS MULTI FUNC, 3 IP, SOT363; Logic Family / Base Number:-; Logic Type:Configurable Multiple Function; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-363; No. of RoHS Compliant: Yes

LOGIC, POS MULTI FUNC, 3 IP, SOT363; Logic Family / Base Number:-; Logic Type:Configurable Multiple Function; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-363; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G58DW-7TR-ND 076382-74LVC1G58DW-7 770-74LVC1G58DW-7 74LVC1G58DW-7 74LVC1G58DW-7 74LVC1G58DW-7 74LVC1G58DW-7 47T3925
Product Name Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G58DW-7 Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic, Pos Multi Func, 3 Ip, Sot363; Logic Family / Base Number Diodes Inc.
Gate Type Configurable Multiple Function NOT; Configurable Multiple Function Multi Function NOT Configurable Multiple Function Configurable Multiple Function Configurable Multiple Function
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 3 3 3 3 3 3 3
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5407/BCA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input AND gate - 74AHCT1G08GZ-Q10YL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers