DIODES Incorporated Logic IC 74LVC1G57FW5-7

Description
LOGIC LVC 1 GATE X1-DFN1010-6 Product overview: 74LVC1G57FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G57FW5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LOGIC LVC 1 GATE X1-DFN1010-6 Product overview: 74LVC1G57FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G57FW5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOGIC LVC 1 GATE X1-DFN1010-6 Product overview: 74LVC1G57FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G57FW5-7 can be used for catalog matching and distributor lookup.

LOGIC LVC 1 GATE X1-DFN1010-6 Product overview: 74LVC1G57FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G57FW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G57FW5-7 - 721874-74LVC1G57FW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G57FW5-7
721874-74LVC1G57FW5-7
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G57FW5-7 721874-74LVC1G57FW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 721874-74LVC1G57FW5- 7 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Supplier Device Package: X2-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G57 Manufacturer Pack Quantity: 5,000 Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 721874-74LVC1G57FW5-7
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Supplier Device Package: X2-DFN1010-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74LVC1G57
Manufacturer Pack Quantity: 5,000
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G57FW5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G57FW5-7
LOGIC LVC 1 GATE X1-DFN1010-6

LOGIC LVC 1 GATE X1-DFN1010-6

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G57FW5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G57FW5-7
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G57FW5-7
LOGIC LVC 1 GATE X1-DFN1010-6

LOGIC LVC 1 GATE X1-DFN1010-6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G57FW5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G57FW5-7
Gates and Inverters - Multi-Function, Configurable 74LVC1G57FW5-7
Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Configurable Multiple Function Configurable 1 Circuit 3 Input X2-DFN1010-6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-74LVC1G57FW5-7 721874-74LVC1G57FW5-7 74LVC1G57FW5-7 74LVC1G57FW5-7 74LVC1G57FW5-7
Product Name Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G57FW5-7 Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type Multi Function NOT; Configurable Multiple Function NOT Configurable Multiple Function
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Inputs 3 3 3 3
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4093BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
2-input OR gate - 74AHC1G32GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic Gates - 2222714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details