DIODES Incorporated Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G34Z-7 74LVC1G34Z-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1132822-74LVC1G34Z-7 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: SOT-553 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-553 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1132822-74LVC1G34Z-7 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: SOT-553 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-553 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G34Z-7 - 1132822-74LVC1G34Z-7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G34Z-7
1132822-74LVC1G34Z-7
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G34Z-7 1132822-74LVC1G34Z-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1132822-74LVC1G34Z-7 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: SOT-553 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-553 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1132822-74LVC1G34Z-7
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: SOT-553
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-553
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
5.5V Interface Transceiver IC - 704-74LVC1G34Z-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Interface Transceiver IC
704-74LVC1G34Z-7
5.5V Interface Transceiver IC 704-74LVC1G34Z-7
IC BUF NON-INVERT 5.5V SOT553 Product overview: 74LVC1G34Z-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC1G34Z-7 can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 5.5V SOT553 Product overview: 74LVC1G34Z-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC1G34Z-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1132822-74LVC1G34Z-7 704-74LVC1G34Z-7
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G34Z-7 5.5V Interface Transceiver IC
Device Type Buffer Transceiver
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS30FM/B - Rochester Electronics
Specs
Technology RS422
Package Type CFP
View Details
2 suppliers
Power Switch ICs - 1901262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type μmax
View Details
Interface Transceiver IC - 702-SI32173-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details