DIODES Incorporated Gates and Inverters 74LVC1G32W5-7

Description
OR Gate IC 1 Channel SOT-25
Request a Quote Datasheet
Description
OR Gate IC 1 Channel SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC1G32W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G32W5-7DITR-ND
Gates and Inverters 74LVC1G32W5-7DITR-ND
OR Gate IC 1 Channel SOT-25

OR Gate IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74LVC1G32W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G32W5-7DIDKR-ND
Gates and Inverters 74LVC1G32W5-7DIDKR-ND
OR Gate IC 1 Channel SOT-25

OR Gate IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74LVC1G32W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G32W5-7DICT-ND
Gates and Inverters 74LVC1G32W5-7DICT-ND
OR Gate IC 1 Channel SOT-25

OR Gate IC 1 Channel SOT-25

Buy Now Datasheet
IC GATE OR 1CH 2-INP SOT25 Product overview: 74LVC1G32W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G32W5-7 can be used for catalog matching and distributor lookup.

IC GATE OR 1CH 2-INP SOT25 Product overview: 74LVC1G32W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G32W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC1G32W5-7 - 007215-74LVC1G32W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G32W5-7
007215-74LVC1G32W5-7
Logic - Logic - Gates and Inverters - 74LVC1G32W5-7 007215-74LVC1G32W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007215-74LVC1G32W5-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G32DBVR; 74LVC1G32GV; 74LVC1G32GV,125; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 007215-74LVC1G32W5-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G32DBVR; 74LVC1G32GV; 74LVC1G32GV,125;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G32W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G32W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G32W5-7
IC GATE OR 1CH 2-INP SOT25

IC GATE OR 1CH 2-INP SOT25

Supplier's Site
Gates and Inverters - 74LVC1G32W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G32W5-7
Gates and Inverters 74LVC1G32W5-7
OR Gate IC 1 Channel SOT-25

OR Gate IC 1 Channel SOT-25

Buy Now Datasheet
Logic, Pos Or, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc. - 13T1509 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Pos Or, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc.
13T1509
Logic, Pos Or, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc. 13T1509
LOGIC, POS OR, SINGLE, 2 IP, SOT25; Logic Family / Base Number:74LVC1G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, POS OR, SINGLE, 2 IP, SOT25; Logic Family / Base Number:74LVC1G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G32W5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G32W5-7
Gates and Inverters 74LVC1G32W5-7
IC GATE OR 1CH 2-INP SOT25

IC GATE OR 1CH 2-INP SOT25

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC1G32W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G32W5-7
Logic - Gates and Inverters 74LVC1G32W5-7
IC GATE OR 1CH 2-INP SOT25

IC GATE OR 1CH 2-INP SOT25

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G32W5-7
Logic Gates 74LVC1G32W5-7
Logic Gates LOGICLVCOR GATE1

Logic Gates LOGICLVCOR GATE1

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G32W5-7DITR-ND 705-74LVC1G32W5-7 007215-74LVC1G32W5-7 74LVC1G32W5-7 74LVC1G32W5-7 13T1509 74LVC1G32W5-7 74LVC1G32W5-7 74LVC1G32W5-7
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74LVC1G32W5-7 Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic, Pos Or, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc. Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type OR OR; OR NOT; OR; OR Gate OR OR; OR Gate OR; OR OR; OR Gate NOT; OR
Supply Voltage 1.65V ~ 5.5V 1.65 V to 5.5 V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2 2 2 2
Propagation Delay 1.7 ns 1.7 ns 1.7 ns 1.7 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74ABT32D - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family ABT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Logic - Gates and Inverters - 100302W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR; NOR
View Details