OR Gate IC 1 Channel X2-DFN1409-6
IC GATE OR 1CH 2-INP DFN1409-6
Logic Gates SGL 2-Input POS OR 1.65 to 5.5V 24mA
OR Gate IC 1 Channel X2-DFN1409-6
IC GATE OR 1CH 2-INP DFN1409-6
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G32FX4-7DITR-ND | 74LVC1G32FX4-7 | 74LVC1G32FX4-7 | 74LVC1G32FX4-7 | 74LVC1G32FX4-7 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | NOT; OR | OR; OR Gate | OR | |
| Supply Voltage | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 5.5 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |