DIODES Incorporated Gates and Inverters 74LVC1G32FW5-7

Description
OR Gate IC 1 Channel X1-DFN1010-6
Request a Quote Datasheet
Description
OR Gate IC 1 Channel X1-DFN1010-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC1G32FW5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G32FW5-7DIDKR-ND
Gates and Inverters 74LVC1G32FW5-7DIDKR-ND
OR Gate IC 1 Channel X1-DFN1010-6

OR Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 74LVC1G32FW5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G32FW5-7DICT-ND
Gates and Inverters 74LVC1G32FW5-7DICT-ND
OR Gate IC 1 Channel X1-DFN1010-6

OR Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 74LVC1G32FW5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G32FW5-7DITR-ND
Gates and Inverters 74LVC1G32FW5-7DITR-ND
OR Gate IC 1 Channel X1-DFN1010-6

OR Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC1G32FW5-7 - 805194-74LVC1G32FW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G32FW5-7
805194-74LVC1G32FW5-7
Logic - Logic - Gates and Inverters - 74LVC1G32FW5-7 805194-74LVC1G32FW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 805194-74LVC1G32FW5- 7 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 200μA Max Propagation Delay at V, Max CL: 5.5ns at 5V, 50pF Part Number Series: 74LVC1G32

Manufacturer: Diodes Incorporated
Win Source Part Number: 805194-74LVC1G32FW5-7
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Supplier Device Package: X1-DFN1010-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XDFN
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 200μA
Max Propagation Delay at V, Max CL: 5.5ns at 5V, 50pF
Part Number Series: 74LVC1G32

Buy Now
IC GATE OR 1CH 2-INP DFN1010-6 Product overview: 74LVC1G32FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G32FW5-7 can be used for catalog matching and distributor lookup.

IC GATE OR 1CH 2-INP DFN1010-6 Product overview: 74LVC1G32FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G32FW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G32FW5-7
Logic Gates 74LVC1G32FW5-7
Logic Gates Single 2 Input 5.5V Positive OR Gate

Logic Gates Single 2 Input 5.5V Positive OR Gate

Buy Now Datasheet
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK3178 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK3178
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK3178
OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - 74LVC1G32FW5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G32FW5-7
Gates and Inverters 74LVC1G32FW5-7
OR Gate IC 1 Channel X1-DFN1010-6

OR Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G32FW5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G32FW5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G32FW5-7
IC GATE OR 1CH 2-INP DFN1010-6

IC GATE OR 1CH 2-INP DFN1010-6

Supplier's Site
Logic - Gates and Inverters - 74LVC1G32FW5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G32FW5-7
Logic - Gates and Inverters 74LVC1G32FW5-7
IC GATE OR 1CH 2-INP DFN1010-6

IC GATE OR 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G32FW5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G32FW5-7
Gates and Inverters 74LVC1G32FW5-7
IC GATE OR 1CH 2-INP DFN1010-6

IC GATE OR 1CH 2-INP DFN1010-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G32FW5-7DIDKR-ND 805194-74LVC1G32FW5-7 705-74LVC1G32FW5-7 74LVC1G32FW5-7 30AK3178 74LVC1G32FW5-7 74LVC1G32FW5-7 74LVC1G32FW5-7 74LVC1G32FW5-7
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC1G32FW5-7 Logic IC Logic Gates Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR OR; OR Gate OR NOT; OR OR; OR Gate
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-input NAND gate - 74AHC30PW-Q100/GJ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Inverters ICs - 1658517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details