DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC1G3157DW-7

Description
Win Source Part Number: 1261781-74LVC1G3157D W-7 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Charge Injection: 7pC Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -42dB @ 10MHz Channel-to-Channel Matching (ΔRon): 250mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4ns, 7.5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74LVC1G3157DW-7DICT, 74LVC1G3157DW-7DIDKR ,74LVC1G3157DW-7DITR Base Product Number: 74LVC1G3157
Request a Quote Datasheet
Description
Win Source Part Number: 1261781-74LVC1G3157D W-7 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Charge Injection: 7pC Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -42dB @ 10MHz Channel-to-Channel Matching (ΔRon): 250mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4ns, 7.5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74LVC1G3157DW-7DICT, 74LVC1G3157DW-7DIDKR ,74LVC1G3157DW-7DITR Base Product Number: 74LVC1G3157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261781-74LVC1G3157DW-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261781-74LVC1G3157DW-7
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261781-74LVC1G3157DW-7
Win Source Part Number: 1261781-74LVC1G3157D W-7 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Charge Injection: 7pC Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -42dB @ 10MHz Channel-to-Channel Matching (ΔRon): 250mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4ns, 7.5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74LVC1G3157DW-7DICT, 74LVC1G3157DW-7DIDKR ,74LVC1G3157DW-7DITR Base Product Number: 74LVC1G3157

Win Source Part Number: 1261781-74LVC1G3157DW-7
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 10Ohm
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Current - Leakage (IS(off)) (Max): 1µA
Crosstalk: -42dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 250mOhm
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 4ns, 7.5ns
Channel Capacitance (CS(off), CD(off)): 6pF
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 74LVC1G3157DW-7DICT,74LVC1G3157DW-7DIDKR,74LVC1G3157DW-7DITR
Base Product Number: 74LVC1G3157

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DW-7 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
74LVC1G3157DW-7
Analog Switches, Multiplexers, Demultiplexers 74LVC1G3157DW-7
IC SWITCH SPDT 6 OHM SOT363

IC SWITCH SPDT 6 OHM SOT363

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC1G3157DW-7
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC1G3157DW-7
IC SWITCH SPDT 6 OHM SOT363

IC SWITCH SPDT 6 OHM SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1261781-74LVC1G3157DW-7 74LVC1G3157DW-7 74LVC1G3157DW-7
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Hex inverting Schmitt trigger - 74AHC14BQ-Q100,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316NSR - 1160297-CD74HC4316NSR - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers