DIODES Incorporated Logic Gates 74LVC1G17QSE-7

Description
Logic Gates Logic LVC 1 Gate,SOT353,T&R,3K
Description
Logic Gates Logic LVC 1 Gate,SOT353,T&R,3K
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC1G17QSE-7 is a single 1-input Schmitt trigger buffer designed for automotive applications, compliant with AEC-Q100 standards. It operates within a power supply range of 1.65V to 5.5V and features inputs that are tolerant to 5.5V, making it suitable for mixed voltage environments. The device supports partial power-down mode through its IOFF circuitry, which prevents backflow current when powered down. This buffer provides a drive capability of ±24mA at 3.3V and is characterized by low power consumption typical of CMOS technology. It is rated for operation in a temperature range of -40°C to +125°C, ensuring reliability in harsh conditions. The device is packaged in a SOT353 form factor and is fully RoHS compliant, being lead-free and halogen-free. It is suitable for various applications, including voltage level shifting, general-purpose logic, and power down signal isolation in industrial and automotive settings.

Datasheet Summary
Powered by GS/AI

The 74LVC1G17QSE-7 is a single 1-input Schmitt trigger buffer designed for automotive applications, compliant with AEC-Q100 standards. It operates within a power supply range of 1.65V to 5.5V and features inputs that are tolerant to 5.5V, making it suitable for mixed voltage environments. The device supports partial power-down mode through its IOFF circuitry, which prevents backflow current when powered down. This buffer provides a drive capability of ±24mA at 3.3V and is characterized by low power consumption typical of CMOS technology. It is rated for operation in a temperature range of -40°C to +125°C, ensuring reliability in harsh conditions. The device is packaged in a SOT353 form factor and is fully RoHS compliant, being lead-free and halogen-free. It is suitable for various applications, including voltage level shifting, general-purpose logic, and power down signal isolation in industrial and automotive settings.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Logic Gates
74LVC1G17QSE-7
Logic Gates 74LVC1G17QSE-7
Logic Gates Logic LVC 1 Gate,SOT353,T&R,3K

Logic Gates Logic LVC 1 Gate,SOT353,T&R,3K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Logic Gates
Product Number 74LVC1G17QSE-7
Product Name Logic Gates
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F02/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
Quad 2-input OR gate - 74AHCT32D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers