IC INVERT SCHMITT 1CH 1IN SOT353 Product overview: 74LVC1G14SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G14SE-7 can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger SOT-353
Inverter IC 1 Channel Schmitt Trigger SOT-353
Inverter IC 1 Channel Schmitt Trigger SOT-353
Manufacturer: Diodes Incorporated
Win Source Part Number: 1009232-74LVC1G14SE-
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.3 V to 1.45 V
Logic Level - High: 1.2 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Inverter IC 1 Channel Schmitt Trigger SOT-353
IC INVERT SCHMITT 1CH 1IN SOT353
Schmitt Trigger 1 200uA 6.5ns@5V,50pF 1.65V~5.5V SOT-353 Inverters ROHS
IC, INVERTER, SCHMITT TRIG, 5SOT353; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; RoHS Compliant: Yes
IC INVERT SCHMITT 1CH 1IN SOT353
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVC1G14SE-7 | 74LVC1G14SE-7CT-ND | 1009232-74LVC1G14SE-7 | 74LVC1G14SE-7 | 74LVC1G14SE-7 | 74LVC1G14SE-7 | 47T3919 | 74LVC1G14SE-7 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVC1G14SE-7 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic ICs >> Inverters | Ic, Inverter, Schmitt Trig, 5Sot353; Logic Family / Base Number Diodes Inc. | Logic - Gates and Inverters |
| Gate Type | Inverter Schmitt Trigger | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V~5.5V | 5.5V | 1.2V ~ 3.33V (Low), 0.3V ~ 1.45V (High) | |
| Logic Family | LVC | |||||||
| Inputs | 1 | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 6.5 ns | 6.5 ns | 5 ns | 6.5 ns |