The 74LVC1G126Z-7 is a single non-inverting buffer with 3-state output, designed for voltage level shifting and signal isolation in mixed-voltage systems. It is packaged in an SOT553 case measuring 1.6mm × 1.6mm × 0.62mm with a 0.5mm lead pitch. The device operates from 1.65V to 5.5V, accepts 5.5V input signals, and provides ±24mA output drive at 3.3V. It features IOFF circuitry for partial-power-down operation and complies with ESD protection standards of 2000V HBM, 1000V CDM, and 200V MM. The package is RoHS compliant and lead-free.
IC BUF NON-INVERT 5.5V SOT553 Product overview: 74LVC1G126Z-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC1G126Z-7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC1G126Z-7 |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.65V ~ 5.5V |