DIODES Incorporated Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G126FW4-7 74LVC1G126FW4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1132780-74LVC1G126FW 4-7 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: X2-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G126 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1132780-74LVC1G126FW 4-7 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: X2-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G126 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G126FW4-7 - 1132780-74LVC1G126FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G126FW4-7
1132780-74LVC1G126FW4-7
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G126FW4-7 1132780-74LVC1G126FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1132780-74LVC1G126FW 4-7 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: X2-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G126 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1132780-74LVC1G126FW4-7
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: X2-DFN1010-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74LVC1G126
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
5.5V Interface Transceiver IC - 704-74LVC1G126FW4-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Interface Transceiver IC
704-74LVC1G126FW4-7
5.5V Interface Transceiver IC 704-74LVC1G126FW4-7
IC BUFFER NON-INVERT 5.5V 6DFN Product overview: 74LVC1G126FW4-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC1G126FW4-7 can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 5.5V 6DFN Product overview: 74LVC1G126FW4-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC1G126FW4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1132780-74LVC1G126FW4-7 704-74LVC1G126FW4-7
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G126FW4-7 5.5V Interface Transceiver IC
Device Type Buffer Transceiver
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Hex unbuffered inverter - 74AHCU04D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers