DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G125QW5-7

Description
IC BUFFER NON-INVERT 5.5V SOT25
Description
IC BUFFER NON-INVERT 5.5V SOT25
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC1G125QW5-7 is an automotive-compliant single, non-inverting buffer/bus driver featuring a 3-state output. It operates within a power supply range of 1.65V to 5.5V and is designed to handle input voltages up to 5.5V, making it suitable for mixed-voltage environments. The device supports partial power-down applications through its IOFF circuitry, which prevents backflow current when powered down. It provides an output drive capability of ±24mA at 3.3V and is characterized by low power consumption typical of CMOS technology. This component is rated for operation in a wide temperature range from -40°C to +125°C, ensuring reliability in automotive applications. It is AEC-Q100 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, which is critical for automotive-grade components. The device also features robust ESD protection, exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model, ensuring durability in harsh environments. The 74LVC1G125QW5-7 is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The 74LVC1G125QW5-7 is an automotive-compliant single, non-inverting buffer/bus driver featuring a 3-state output. It operates within a power supply range of 1.65V to 5.5V and is designed to handle input voltages up to 5.5V, making it suitable for mixed-voltage environments. The device supports partial power-down applications through its IOFF circuitry, which prevents backflow current when powered down. It provides an output drive capability of ±24mA at 3.3V and is characterized by low power consumption typical of CMOS technology. This component is rated for operation in a wide temperature range from -40°C to +125°C, ensuring reliability in automotive applications. It is AEC-Q100 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, which is critical for automotive-grade components. The device also features robust ESD protection, exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model, ensuring durability in harsh environments. The 74LVC1G125QW5-7 is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G125QW5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC1G125QW5-7
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G125QW5-7
IC BUFFER NON-INVERT 5.5V SOT25

IC BUFFER NON-INVERT 5.5V SOT25

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC1G125QW5-7
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details