DIODES Incorporated Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G07QW5-7

Description
Win Source Part Number: 1371264-74LVC1G07QW5 -7 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Base Product Number: 74LVC1G07 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Output Type: Open Drain Logic Type: Buffer, Non-Inverting Current - Output High, Low: 32mA Number of Elements: 1 Number of Bits per Element: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1371264-74LVC1G07QW5 -7 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Base Product Number: 74LVC1G07 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Output Type: Open Drain Logic Type: Buffer, Non-Inverting Current - Output High, Low: 32mA Number of Elements: 1 Number of Bits per Element: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371264-74LVC1G07QW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371264-74LVC1G07QW5-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371264-74LVC1G07QW5-7
Win Source Part Number: 1371264-74LVC1G07QW5 -7 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Base Product Number: 74LVC1G07 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Output Type: Open Drain Logic Type: Buffer, Non-Inverting Current - Output High, Low: 32mA Number of Elements: 1 Number of Bits per Element: 1

Win Source Part Number: 1371264-74LVC1G07QW5-7
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100, 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Base Product Number: 74LVC1G07
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Output Type: Open Drain
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 32mA
Number of Elements: 1
Number of Bits per Element: 1

Buy Now Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
704-74LVC1G07QW5-7
5.5V Interface Transceiver IC 704-74LVC1G07QW5-7
IC BUFFER NON-INVERT 5.5V SOT25 Product overview: 74LVC1G07QW5-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC1G07QW5-7 can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 5.5V SOT25 Product overview: 74LVC1G07QW5-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC1G07QW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - 74LVC1G07QW5-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
74LVC1G07QW5-7
Logic ICs >> Buffer/Driver/Transceiver 74LVC1G07QW5-7
32mA 1 1.65V~5.5V 32mA 1 SOT-25 Buffer/Driver/Transc eiver ROHS

32mA 1 1.65V~5.5V 32mA 1 SOT-25 Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1371264-74LVC1G07QW5-7 704-74LVC1G07QW5-7 74LVC1G07QW5-7
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 5.5V Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Device Type Receiver; Transceiver; Buffer Transceiver Transceiver; Buffer
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V~5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM8515X-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details