Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-353
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-353
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-353
IC INVERTER 1CH 1-INP SOT353 Product overview: 74LVC1G06SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G06SE-7 can be used for catalog matching and distributor lookup.
1 200uA 4ns@5V,50pF 1.65V~5.5V SOT-353 Inverters ROHS
IC INVERTER 1CH 1-INP SOT353
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G06SE-7DITR-ND | 705-74LVC1G06SE-7 | 74LVC1G06SE-7 | 74LVC1G06SE-7 |
| Product Name | Gates and Inverters | Logic IC | Logic ICs >> Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter Buffer/Driver | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V~5.5V | |
| Output Type | Open Drain | |||
| Inputs | 1 | 1 | ||
| Propagation Delay | 4 ns | 4 ns | 4 ns |