DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC1G04FW4-7 74LVC1G04FW4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 736628-74LVC1G04FW4- 7 Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 200μA Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 736628-74LVC1G04FW4- 7 Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 200μA Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC1G04FW4-7 - 736628-74LVC1G04FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G04FW4-7
736628-74LVC1G04FW4-7
Logic - Logic - Gates and Inverters - 74LVC1G04FW4-7 736628-74LVC1G04FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 736628-74LVC1G04FW4- 7 Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 200μA Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 736628-74LVC1G04FW4-7
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X2-DFN1010-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74LVC1G04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 200μA
Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 736628-74LVC1G04FW4-7
Product Name Logic - Logic - Gates and Inverters - 74LVC1G04FW4-7
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details