Manufacturer: Diodes Incorporated
Win Source Part Number: 007175-74LVC14AT14-1
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.4 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 1-INP 14TSSOP Product overview: 74LVC14AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC14AT14-13 can be used for catalog matching and distributor lookup.
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007175-74LVC14AT14-13 | 74LVC14AT14-13DIDKR-ND | 705-74LVC14AT14-13 | 30AK3304 | 74LVC14AT14-13 | 74LVC14AT14-13 |
| Product Name | Logic - Logic - Gates and Inverters - 74LVC14AT14-13 | Gates and Inverters | Logic IC | Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | NOT; Inverter | NOT | |
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.4V ~ 0.8V (High) | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 4.8 ns | 4.8 ns | 4.8 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |