DIODES Incorporated Gates and Inverters 74LVC06AS14-13

Description
IC INV 6-CIR 1-IN 14-SO
Request a Quote Datasheet
Description
IC INV 6-CIR 1-IN 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74LVC06AS14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC06AS14-13DKR-ND
Gates and Inverters 31-74LVC06AS14-13DKR-ND
IC INV 6-CIR 1-IN 14-SO

IC INV 6-CIR 1-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74LVC06AS14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC06AS14-13CT-ND
Gates and Inverters 31-74LVC06AS14-13CT-ND
IC INV 6-CIR 1-IN 14-SO

IC INV 6-CIR 1-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74LVC06AS14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC06AS14-13TR-ND
Gates and Inverters 31-74LVC06AS14-13TR-ND
Inverter IC 6 Channel Open Drain 14-SO

Inverter IC 6 Channel Open Drain 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC06AS14-13 - 1009104-74LVC06AS14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC06AS14-13
1009104-74LVC06AS14-13
Logic - Logic - Gates and Inverters - 74LVC06AS14-13 1009104-74LVC06AS14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1009104-74LVC06AS14- 13 Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 2.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009104-74LVC06AS14-13
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 2.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC INVERTER 6CH 1-INP 14SO Product overview: 74LVC06AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC06AS14-13 can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 1-INP 14SO Product overview: 74LVC06AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC06AS14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
74LVC06AS14-13
Logic ICs >> Inverters 74LVC06AS14-13
6 2.5ns@5V,50pF 10uA 1.65V~5.5V SO-14 Inverters ROHS

6 2.5ns@5V,50pF 10uA 1.65V~5.5V SO-14 Inverters ROHS

Supplier's Site Datasheet
Gates and Inverters - 74LVC06AS14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC06AS14-13
Gates and Inverters 74LVC06AS14-13
Inverter IC 6 Channel Open Drain 14-SO

Inverter IC 6 Channel Open Drain 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC06AS14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC06AS14-13
Logic - Gates and Inverters 74LVC06AS14-13
IC INVERTER OD 6CH 6-INP 14SO

IC INVERTER OD 6CH 6-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC06AS14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC06AS14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC06AS14-13
IC INVERTER 6CH 1-INP 14SO

IC INVERTER 6CH 1-INP 14SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74LVC06AS14-13DKR-ND 1009104-74LVC06AS14-13 705-74LVC06AS14-13 74LVC06AS14-13 74LVC06AS14-13 74LVC06AS14-13 74LVC06AS14-13
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC06AS14-13 Logic IC Logic ICs >> Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer/Driver NOT NOT; Inverter NOT NOT
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V~5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Output Type Open Drain
Inputs 1 6 1 1
Propagation Delay 2.5 ns 2.5 ns 2.5 ns 2.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
Dual 2-input AND gate - 74AHC2G08DP,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
8 suppliers
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1220340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details