DIODES Incorporated Gates and Inverters 74LV132AT14-13

Description
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74LV132AT14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LV132AT14-13DKR-ND
Gates and Inverters 31-74LV132AT14-13DKR-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74LV132AT14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LV132AT14-13CT-ND
Gates and Inverters 31-74LV132AT14-13CT-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74LV132AT14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LV132AT14-13TR-ND
Gates and Inverters 31-74LV132AT14-13TR-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LV132AT14-13 - 857994-74LV132AT14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LV132AT14-13
857994-74LV132AT14-13
Logic - Logic - Gates and Inverters - 74LV132AT14-13 857994-74LV132AT14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 857994-74LV132AT14-1 3 Series: 74LV Operating Temperature Range: -40°C ~ 125°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LV132 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LV132AT14-13DITR, -74LV132AT14-13DITR, -74LV132AT14-13DIDKR , -74LV132AT14-13DICT, 74LV132AT14-13DI-ND, 74LV132AT14-13DICT, 74LV132AT14-13DI, 74LV132AT14-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 857994-74LV132AT14-13
Series: 74LV
Operating Temperature Range: -40°C ~ 125°C
Features: NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LV132
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LV132AT14-13DITR, -74LV132AT14-13DITR, -74LV132AT14-13DIDKR, -74LV132AT14-13DICT, 74LV132AT14-13DI-ND, 74LV132AT14-13DICT, 74LV132AT14-13DI, 74LV132AT14-13DIDKR

Buy Now Datasheet
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74LV132AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV132AT14-13 can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74LV132AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV132AT14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LV132AT14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV132AT14-13
Gates and Inverters 74LV132AT14-13
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Logic - Gates and Inverters
74LV132AT14-13
Logic - Gates and Inverters 74LV132AT14-13
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LV132AT14-13
Logic Gates 74LV132AT14-13
Logic Gates QUAD 2-INPT NAND Schmitt Trigger 5.5V

Logic Gates QUAD 2-INPT NAND Schmitt Trigger 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV132AT14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV132AT14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV132AT14-13
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74LV132AT14-13DKR-ND 857994-74LV132AT14-13 705-74LV132AT14-13 74LV132AT14-13 74LV132AT14-13 74LV132AT14-13 74LV132AT14-13
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LV132AT14-13 Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT NAND; NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High)
Inputs 2 2 2
Features Schmitt Trigger
Propagation Delay 9.7 ns 9.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
Gates and Inverters - 1727-6771-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
7 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100301DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details