DIODES Incorporated Logic - Logic - Gates and Inverters - 74LV05AS14-13 74LV05AS14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857990-74LV05AS14-13 Series: 74LV Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-SO Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74LV05 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LV05AS14-13DI-ND, 74LV05AS14-13DITR, 74LV05AS14-13DI, -74LV05AS14-13DICT, -74LV05AS14-13DITR, -74LV05AS14-13DIDKR, 74LV05AS14-13DICT, 74LV05AS14-13DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857990-74LV05AS14-13 Series: 74LV Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-SO Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74LV05 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LV05AS14-13DI-ND, 74LV05AS14-13DITR, 74LV05AS14-13DI, -74LV05AS14-13DICT, -74LV05AS14-13DITR, -74LV05AS14-13DIDKR, 74LV05AS14-13DICT, 74LV05AS14-13DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LV05AS14-13 - 857990-74LV05AS14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LV05AS14-13
857990-74LV05AS14-13
Logic - Logic - Gates and Inverters - 74LV05AS14-13 857990-74LV05AS14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 857990-74LV05AS14-13 Series: 74LV Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-SO Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74LV05 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LV05AS14-13DI-ND, 74LV05AS14-13DITR, 74LV05AS14-13DI, -74LV05AS14-13DICT, -74LV05AS14-13DITR, -74LV05AS14-13DIDKR, 74LV05AS14-13DICT, 74LV05AS14-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 857990-74LV05AS14-13
Series: 74LV
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel Open Drain 14-SO
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74LV05
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LV05AS14-13DI-ND, 74LV05AS14-13DITR, 74LV05AS14-13DI, -74LV05AS14-13DICT, -74LV05AS14-13DITR, -74LV05AS14-13DIDKR, 74LV05AS14-13DICT, 74LV05AS14-13DIDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 857990-74LV05AS14-13
Product Name Logic - Logic - Gates and Inverters - 74LV05AS14-13
Package Type 14-SO
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87738012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
5 GHz Rf Amplifier - 860-QPA9127TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details