DIODES Incorporated Shift Registers 74HCT595T16-13

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74HCT595T16-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74HCT595T16-13DIDKR-ND
Shift Registers 74HCT595T16-13DIDKR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 74HCT595T16-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74HCT595T16-13DICT-ND
Shift Registers 74HCT595T16-13DICT-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 74HCT595T16-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74HCT595T16-13DITR-ND
Shift Registers 74HCT595T16-13DITR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1371128-74HCT595T16-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371128-74HCT595T16-13
Integrated Circuits (ICs) - Logic - Shift Registers 1371128-74HCT595T16-13
Win Source Part Number: 1371128-74HCT595T16- 13 Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74HCT Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HCT595 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel, Serial Voltage - Supply: 4.5V ~ 5.5V Output Type: Tri-State Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371128-74HCT595T16-13
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: 74HCT
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HCT595
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Serial to Parallel, Serial
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Tri-State
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HCT595T16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HCT595T16-13
Integrated Circuits (ICs) - Logic - Shift Registers 74HCT595T16-13
HC HIGH PIN COUNT TSSOP-16

HC HIGH PIN COUNT TSSOP-16

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
74HCT595T16-13
Counter Shift Registers 74HCT595T16-13
Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 4.5-5.5V

Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 4.5-5.5V

Buy Now Datasheet
Logic - Shift Registers - 74HCT595T16-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HCT595T16-13
Logic - Shift Registers 74HCT595T16-13
HC HIGH PIN COUNT TSSOP-16

HC HIGH PIN COUNT TSSOP-16

Supplier's Site Datasheet
Shift Registers - 74HCT595T16-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HCT595T16-13
Shift Registers 74HCT595T16-13
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK2725 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK2725
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK2725
SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HCT595T16-13DIDKR-ND 1371128-74HCT595T16-13 74HCT595T16-13 74HCT595T16-13 74HCT595T16-13 74HCT595T16-13 30AK2725
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers Shift Registers Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc.
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers - 5962-8416201VDA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP
Logic Family CMOS; HC
View Details
Shift Registers - 1727-3158-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details