Manufacturer: Diodes Incorporated
Win Source Part Number: 857905-74HCT164D14
Series: 74HCT
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74HCT164
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Shift Shift Register 1 Element 8 Bit 14-PDIP
LOGIC HCT STD DIP-14
Shift Shift Register 1 Element 8 Bit 14-PDIP
LOGIC HCT STD DIP-14
Counter Shift Registers 8-bit Parallel Out 4.5 to 5.5 8mA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 857905-74HCT164D14 | 74HCT164D14DI-ND | 74HCT164D14 | 74HCT164D14 | 74HCT164D14 | 74HCT164D14 |
| Product Name | Logic - Logic - Shift Registers - 74HCT164D14 | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | Counter Shift Registers |
| Package Type | DIP; PDIP; Other; 14-PDIP | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out |