The 74HCT126S14-13 is a quad 3-state buffer IC in an SO-14 package, designed for operation with a 4.5V to 5.5V supply. Each of the four independent buffers has a separate enable pin and TTL-compatible inputs, with Schmitt trigger action. It can source or sink 4mA at VCC = 4.5V, and outputs exhibit high-impedance state when disabled. The device is ESD protected to 2kV HBM and 1kV CDM, operates from -40°C to +125°C, and is RoHS compliant. It is packaged in SO-14 with 2500 units per tape and reel.
IC BUFFER NON-INVERT 5.5V 14SO Product overview: 74HCT126S14-13 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HCT126S14-13 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74HCT126S14-13 |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |
| Pd | 500 milliwatts |