DIODES Incorporated Shift Registers 74HC594S16-13

Description
Shift Shift Register 1 Element 8 Bit 16-SO
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74HC594S16-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74HC594S16-13DICT-ND
Shift Registers 74HC594S16-13DICT-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 74HC594S16-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74HC594S16-13DITR-ND
Shift Registers 74HC594S16-13DITR-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 74HC594S16-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74HC594S16-13DIDKR-ND
Shift Registers 74HC594S16-13DIDKR-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - 74HC594S16-13 - 857883-74HC594S16-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HC594S16-13
857883-74HC594S16-13
Logic - Logic - Shift Registers - 74HC594S16-13 857883-74HC594S16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 857883-74HC594S16-13 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register Element Bit 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC594 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC594S16-13DITR, 74HC594S16-13DICT, 74HC594S16-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 857883-74HC594S16-13
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register Element Bit 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC594
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74HC594S16-13DITR, 74HC594S16-13DICT, 74HC594S16-13DIDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC594S16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC594S16-13
Integrated Circuits (ICs) - Logic - Shift Registers 74HC594S16-13
HC HIGH PIN COUNT SO-16

HC HIGH PIN COUNT SO-16

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
74HC594S16-13
Counter Shift Registers 74HC594S16-13
Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 2-6V

Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 2-6V

Buy Now Datasheet
Shift Registers - 74HC594S16-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC594S16-13
Shift Registers 74HC594S16-13
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shenzhen, China
Logic - Shift Registers
74HC594S16-13
Logic - Shift Registers 74HC594S16-13
HC HIGH PIN COUNT SO-16

HC HIGH PIN COUNT SO-16

Supplier's Site Datasheet
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK2988 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK2988
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK2988
SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC594S16-13DICT-ND 857883-74HC594S16-13 74HC594S16-13 74HC594S16-13 74HC594S16-13 74HC594S16-13 30AK2988
Product Name Shift Registers Logic - Logic - Shift Registers - 74HC594S16-13 Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers Logic - Shift Registers Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc.
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96G4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
8-bit shift register with output register - 74LVC594ABQ,115 - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1
View Details
7 suppliers