DIODES Incorporated Logic - Logic - Gates and Inverters - 74HC32S14-13 74HC32S14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857854-74HC32S14-13 Series: 74HC Features: IC 4 Channel Package: Reel - TR Family Name: 74HC32 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC32S14-13DIDKR, 74HC32S14-13DI, 74HC32S14-13DI-ND, 74HC32S14-13DICT, 74HC32S14-13DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857854-74HC32S14-13 Series: 74HC Features: IC 4 Channel Package: Reel - TR Family Name: 74HC32 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC32S14-13DIDKR, 74HC32S14-13DI, 74HC32S14-13DI-ND, 74HC32S14-13DICT, 74HC32S14-13DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC32S14-13 - 857854-74HC32S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC32S14-13
857854-74HC32S14-13
Logic - Logic - Gates and Inverters - 74HC32S14-13 857854-74HC32S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 857854-74HC32S14-13 Series: 74HC Features: IC 4 Channel Package: Reel - TR Family Name: 74HC32 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC32S14-13DIDKR, 74HC32S14-13DI, 74HC32S14-13DI-ND, 74HC32S14-13DICT, 74HC32S14-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 857854-74HC32S14-13
Series: 74HC
Features: IC 4 Channel
Package: Reel - TR
Family Name: 74HC32
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74HC32S14-13DIDKR, 74HC32S14-13DI, 74HC32S14-13DI-ND, 74HC32S14-13DICT, 74HC32S14-13DITR

Buy Now Datasheet
Gates and Inverters - 31-74HC32S14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC32S14-13CT-ND
Gates and Inverters 31-74HC32S14-13CT-ND
IC OR 4-CIR 2-IN 14-SO

IC OR 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74HC32S14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC32S14-13TR-ND
Gates and Inverters 31-74HC32S14-13TR-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74HC32S14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC32S14-13DKR-ND
Gates and Inverters 31-74HC32S14-13DKR-ND
IC OR 4-CIR 2-IN 14-SO

IC OR 4-CIR 2-IN 14-SO

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14SO Product overview: 74HC32S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC32S14-13 can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14SO Product overview: 74HC32S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC32S14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74HC32S14-13
Logic ICs >> Gates 74HC32S14-13
20uA 2V~6V 4 15ns@6V,50pF ORGate SO-14 Gates ROHS

20uA 2V~6V 4 15ns@6V,50pF ORGate SO-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - 74HC32S14-13 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC32S14-13
Gates and Inverters 74HC32S14-13
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74HC32S14-13
Logic Gates 74HC32S14-13
Logic Gates QUAD 2-INPUT 2-6V 4mA at VCC 4.5V

Logic Gates QUAD 2-INPUT 2-6V 4mA at VCC 4.5V

Buy Now Datasheet
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK2919 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK2919
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK2919
OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - 74HC32S14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC32S14-13
Gates and Inverters 74HC32S14-13
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74HC32S14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC32S14-13
Logic - Gates and Inverters 74HC32S14-13
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC32S14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC32S14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC32S14-13
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 857854-74HC32S14-13 31-74HC32S14-13CT-ND 705-74HC32S14-13 74HC32S14-13 74HC32S14-13 74HC32S14-13 30AK2919 74HC32S14-13 74HC32S14-13 74HC32S14-13
Product Name Logic - Logic - Gates and Inverters - 74HC32S14-13 Gates and Inverters Logic IC Logic ICs >> Gates Gates and Inverters Logic Gates Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT OR OR; OR OR; OR Gate OR; OR Gate NOT; OR OR
Supply Voltage 2V ~ 6V 2V ~ 6V 2V~6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2 2
Propagation Delay 15 ns 15 ns 15 ns 15 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Gate Drivers - 2ED2304S06FXLSA1 - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
View Details
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details