DIODES Incorporated Logic IC 74HC00S14-13

Description
IC GATE NAND 4CH 2-INP 14SO Product overview: 74HC00S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC00S14-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 4CH 2-INP 14SO Product overview: 74HC00S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC00S14-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE NAND 4CH 2-INP 14SO Product overview: 74HC00S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC00S14-13 can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14SO Product overview: 74HC00S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC00S14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74HC00S14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC00S14-13DKR-ND
Gates and Inverters 31-74HC00S14-13DKR-ND
IC NAND 4-CIR 2-IN 14-SO

IC NAND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74HC00S14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC00S14-13TR-ND
Gates and Inverters 31-74HC00S14-13TR-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74HC00S14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HC00S14-13CT-ND
Gates and Inverters 31-74HC00S14-13CT-ND
IC NAND 4-CIR 2-IN 14-SO

IC NAND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HC00S14-13 - 135316-74HC00S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC00S14-13
135316-74HC00S14-13
Logic - Logic - Gates and Inverters - 74HC00S14-13 135316-74HC00S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 135316-74HC00S14-13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 135316-74HC00S14-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - 74HC00S14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC00S14-13
Logic - Gates and Inverters 74HC00S14-13
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74HC00S14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC00S14-13
Gates and Inverters 74HC00S14-13
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC00S14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC00S14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC00S14-13
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - 74HC00S14-13 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC00S14-13
Gates and Inverters 74HC00S14-13
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74HC00S14-13 31-74HC00S14-13DKR-ND 135316-74HC00S14-13 74HC00S14-13 74HC00S14-13 74HC00S14-13 74HC00S14-13
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74HC00S14-13 Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND; NAND NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 2V ~ 6V 2V ~ 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Logic Family HC
Inputs 2 2 2 2 2
Propagation Delay 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5420DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 7989032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers