IC INVERTER 2CH 2-INP DFN1010-6 Product overview: 74AUP2G14FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G14FW4-7 can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel X2-DFN1010-6
IC INV 2-CIR 2-IN X2-DFN1010-6
IC INV 2-CIR 2-IN X2-DFN1010-6
IC INVERTER 2CH 2-INP DFN1010-6
IC INVERTER 2CH 2-INP DFN1010-6
Inverter IC 2 Channel X2-DFN1010-6
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AUP2G14FW4-7 | 31-74AUP2G14FW4-7TR-ND | 74AUP2G14FW4-7 | 74AUP2G14FW4-7 | 74AUP2G14FW4-7 | 30AK2208 |
| Product Name | Dual Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Gate Type | NOT; Inverter Schmitt Trigger | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V | 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) | 3.6V; 0.8V ~ 3.6V | |
| Logic Family | AUP | |||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 5.4 ns | 5.4 ns |