Manufacturer: Diodes Incorporated
Win Source Part Number: 857728-74AUP2G04FW3-
Series: 74AUP
Features: IC 2 Channel
Package: Reel - TR
Family Name: 74AUP2G04
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74AUP2G04FW3-7DICT, 74AUP2G04FW3-7DITR, 74AUP2G04FW3-7DIDKR
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 857728-74AUP2G04FW3-7 |
| Product Name | Logic - Logic - Gates and Inverters - 74AUP2G04FW3-7 |