DIODES Incorporated Dual Logic IC 74AUP2G00RA3-7

Description
IC GATE NAND 2CH 2-INP DFN1210-8 Product overview: 74AUP2G00RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G00RA3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 2CH 2-INP DFN1210-8 Product overview: 74AUP2G00RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G00RA3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-74AUP2G00RA3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-74AUP2G00RA3-7
Dual Logic IC 705-74AUP2G00RA3-7
IC GATE NAND 2CH 2-INP DFN1210-8 Product overview: 74AUP2G00RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G00RA3-7 can be used for catalog matching and distributor lookup.

IC GATE NAND 2CH 2-INP DFN1210-8 Product overview: 74AUP2G00RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G00RA3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74AUP2G00RA3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP2G00RA3-7DKR-ND
Gates and Inverters 31-74AUP2G00RA3-7DKR-ND
IC NAND 2-CIR 2-IN X2-DFN1210-8

IC NAND 2-CIR 2-IN X2-DFN1210-8

Buy Now Datasheet
Gates and Inverters - 31-74AUP2G00RA3-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP2G00RA3-7CT-ND
Gates and Inverters 31-74AUP2G00RA3-7CT-ND
IC NAND 2-CIR 2-IN X2-DFN1210-8

IC NAND 2-CIR 2-IN X2-DFN1210-8

Buy Now Datasheet
Gates and Inverters - 31-74AUP2G00RA3-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AUP2G00RA3-7TR-ND
Gates and Inverters 31-74AUP2G00RA3-7TR-ND
NAND Gate IC 2 Channel X2-DFN1210-8

NAND Gate IC 2 Channel X2-DFN1210-8

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AUP2G00RA3-7 - 721837-74AUP2G00RA3-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP2G00RA3-7
721837-74AUP2G00RA3-7
Logic - Logic - Gates and Inverters - 74AUP2G00RA3-7 721837-74AUP2G00RA3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 721837-74AUP2G00RA3- 7 Packaging: Tape and Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1210-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-XFDFN Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.5ns at 3.3V, 30pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 721837-74AUP2G00RA3-7
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X2-DFN1210-8
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-XFDFN
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 6.5ns at 3.3V, 30pF

Buy Now
Futian, Shenzhen, China
Logic ICs >> Gates
74AUP2G00RA3-7
Logic ICs >> Gates 74AUP2G00RA3-7
500nA 800mV~3.6V 2 6.5ns@3.3V,30pF NAND Gates X2-DFN1210-8 Gates ROHS

500nA 800mV~3.6V 2 6.5ns@3.3V,30pF NAND Gates X2-DFN1210-8 Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AUP2G00RA3-7
Logic Gates 74AUP2G00RA3-7
Logic Gates Logic AUP 2 Gate

Logic Gates Logic AUP 2 Gate

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP2G00RA3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP2G00RA3-7
Logic - Gates and Inverters 74AUP2G00RA3-7
IC GATE NAND 2CH 2-INP DFN1210-8

IC GATE NAND 2CH 2-INP DFN1210-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP2G00RA3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP2G00RA3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP2G00RA3-7
IC GATE NAND 2CH 2-INP DFN1210-8

IC GATE NAND 2CH 2-INP DFN1210-8

Supplier's Site
Gates and Inverters - 74AUP2G00RA3-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP2G00RA3-7
Gates and Inverters 74AUP2G00RA3-7
NAND Gate IC 2 Channel X2-DFN1210-8

NAND Gate IC 2 Channel X2-DFN1210-8

Buy Now Datasheet
Gates and Inverters - 74AUP2G00RA3-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP2G00RA3-7
Gates and Inverters 74AUP2G00RA3-7
IC GATE NAND 2CH 2-INP DFN1210-8

IC GATE NAND 2CH 2-INP DFN1210-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74AUP2G00RA3-7 31-74AUP2G00RA3-7DKR-ND 721837-74AUP2G00RA3-7 74AUP2G00RA3-7 74AUP2G00RA3-7 74AUP2G00RA3-7 74AUP2G00RA3-7 74AUP2G00RA3-7 74AUP2G00RA3-7
Product Name Dual Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74AUP2G00RA3-7 Logic ICs >> Gates Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND; NAND NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 800mV~3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.8V ~ 3.6V 0.8V ~ 3.6V
Logic Family AUP
Inputs 2 2 2 2 2
Propagation Delay 6.5 ns 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30BQ/GX - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 7989039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details