IC GATE XOR 1CH 2-INP DFN1010-6 Product overview: 74AUP1G86FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G86FW5-7 can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 1 Channel X1-DFN1010-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 743973-74AUP1G86FW5-
Manufacturer Homepage: www.diodes.com
Reference case: 6-XDFN
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IC GATE XOR 1CH 2-INP DFN1010-6
IC GATE XOR 1CH 2-INP DFN1010-6
IC GATE XOR 1CH 2-INP DFN1010-6
XOR (Exclusive OR) IC 1 Channel X1-DFN1010-6
Logic Gates Single 2 Input Exc OR Gate 0.8 to 3.6V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AUP1G86FW5-7 | 74AUP1G86FW5-7DI-ND | 743973-74AUP1G86FW5-7 | 74AUP1G86FW5-7 | 74AUP1G86FW5-7 | 74AUP1G86FW5-7 | 74AUP1G86FW5-7 | 74AUP1G86FW5-7 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AUP1G86FW5-7 | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | XOR | XOR | NOT | NOT; XOR | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | ||
| Logic Family | AUP | |||||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.1 ns | 7.1 ns | 7.1 ns |