DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP1G86FW4-7 74AUP1G86FW4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1007802-74AUP1G86FW4 -7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 7.1ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Dimension: 6-XFDFN Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1007802-74AUP1G86FW4 -7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 7.1ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Dimension: 6-XFDFN Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G86FW4-7 - 1007802-74AUP1G86FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G86FW4-7
1007802-74AUP1G86FW4-7
Logic - Logic - Gates and Inverters - 74AUP1G86FW4-7 1007802-74AUP1G86FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1007802-74AUP1G86FW4 -7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 7.1ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Dimension: 6-XFDFN Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1007802-74AUP1G86FW4-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 7.1ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1010-6
Dimension: 6-XFDFN
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE XOR 1CH 2-INP DFN1010-6 Product overview: 74AUP1G86FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G86FW4-7 can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP DFN1010-6 Product overview: 74AUP1G86FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G86FW4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G86FW4-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G86FW4-7-ND
Gates and Inverters 74AUP1G86FW4-7-ND
XOR (Exclusive OR) IC 1 Channel X2-DFN1010-6

XOR (Exclusive OR) IC 1 Channel X2-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 74AUP1G86FW4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G86FW4-7
Gates and Inverters 74AUP1G86FW4-7
IC GATE XOR 1CH 2-INP DFN1010-6

IC GATE XOR 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G86FW4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G86FW4-7
Gates and Inverters 74AUP1G86FW4-7
XOR (Exclusive OR) IC 1 Channel X2-DFN1010-6

XOR (Exclusive OR) IC 1 Channel X2-DFN1010-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AUP1G86FW4-7
Logic Gates 74AUP1G86FW4-7
Logic Gates Single 2Input EXC OR 6.3pF 0.8 to 2.6 AUP

Logic Gates Single 2Input EXC OR 6.3pF 0.8 to 2.6 AUP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G86FW4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G86FW4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G86FW4-7
IC GATE XOR 1CH 2-INP DFN1010-6

IC GATE XOR 1CH 2-INP DFN1010-6

Supplier's Site
Logic - Gates and Inverters - 74AUP1G86FW4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G86FW4-7
Logic - Gates and Inverters 74AUP1G86FW4-7
IC GATE XOR 1CH 2-INP DFN1010-6

IC GATE XOR 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74AUP1G86FW4-7
Logic ICs >> Gates 74AUP1G86FW4-7
500nA 800mV~3.6V 1 7.1ns@3.3V,30pF XORGate X2-DFN1010-6 Gates ROHS

500nA 800mV~3.6V 1 7.1ns@3.3V,30pF XORGate X2-DFN1010-6 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1007802-74AUP1G86FW4-7 705-74AUP1G86FW4-7 74AUP1G86FW4-7-ND 74AUP1G86FW4-7 74AUP1G86FW4-7 74AUP1G86FW4-7 74AUP1G86FW4-7 74AUP1G86FW4-7 74AUP1G86FW4-7
Product Name Logic - Logic - Gates and Inverters - 74AUP1G86FW4-7 Logic IC Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates
Gate Type NOT; XOR; XOR (Exclusive OR) XOR; XOR XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 0.8 V ~ 3.6 V 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 800mV~3.6V
Inputs 2 2 2 2 2
Propagation Delay 7.1 ns 7.1 ns 7.1 ns 7.1 ns 7.1 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Inverters ICs - 9210297P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 54L04/BDA - Quarktwin Technology Ltd.
View Details
3 suppliers
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details