DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers 74AUP1G34FS3-7

Description
IC BUFFER NON-INVERT 3.6V 4DFN
Datasheet
Description
IC BUFFER NON-INVERT 3.6V 4DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP1G34FS3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74AUP1G34FS3-7
Logic - Buffers, Drivers, Receivers, Transceivers 74AUP1G34FS3-7
IC BUFFER NON-INVERT 3.6V 4DFN

IC BUFFER NON-INVERT 3.6V 4DFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74AUP1G34FS3-7
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - 448-BGT60LTR11SAIPXUMA1DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 61000 to 61500 MHz
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS31PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-SI32280-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details