The 74AUP1G125FZ4-7 is a single non-inverting buffer with 3-state output, designed for operation from 0.8V to 3.6V in low-power applications. It is packaged in an X2-DFN1410-6 case measuring 1.4mm x 1.0mm x 0.4mm with a 0.5mm pad pitch. The device provides ±4mA output drive at 3.0V, features IOFF circuitry for partial-power-down operation, and complies with JESD22 ESD protection standards of 2000V HBM and 1000V CDM. It operates over a junction temperature range of -40°C to +150°C and is RoHS compliant and lead-free.
IC BUFFER NON-INVERT 3.6V 6DFN Product overview: 74AUP1G125FZ4-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AUP1G125FZ4-7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74AUP1G125FZ4-7 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 0.8V ~ 3.6V |