DIODES Incorporated Logic IC 74AUP1G09FX4-7

Description
IC GATE AND 1CH 2-INP DFN1409-6 Product overview: 74AUP1G09FX4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G09FX4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND 1CH 2-INP DFN1409-6 Product overview: 74AUP1G09FX4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G09FX4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE AND 1CH 2-INP DFN1409-6 Product overview: 74AUP1G09FX4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G09FX4-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP DFN1409-6 Product overview: 74AUP1G09FX4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G09FX4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AUP1G09FX4-7 - 801377-74AUP1G09FX4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G09FX4-7
801377-74AUP1G09FX4-7
Logic - Logic - Gates and Inverters - 74AUP1G09FX4-7 801377-74AUP1G09FX4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801377-74AUP1G09FX4- 7 Packaging: Reel Mounting Style: SMD Features: Open Drain Number of Circuits: 1 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 12.7ns at 3.3V, 30pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 801377-74AUP1G09FX4-7
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Number of Circuits: 1
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Supplier Device Package: X2-DFN1409-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 12.7ns at 3.3V, 30pF

Buy Now
Gates and Inverters - 74AUP1G09FX4-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G09FX4-7-ND
Gates and Inverters 74AUP1G09FX4-7-ND
AND Gate IC 1 Channel Open Drain X2-DFN1409-6

AND Gate IC 1 Channel Open Drain X2-DFN1409-6

Buy Now Datasheet
Gates and Inverters - 74AUP1G09FX4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G09FX4-7
Gates and Inverters 74AUP1G09FX4-7
AND Gate IC 1 Channel Open Drain X2-DFN1409-6

AND Gate IC 1 Channel Open Drain X2-DFN1409-6

Buy Now Datasheet
Gates and Inverters - 74AUP1G09FX4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G09FX4-7
Gates and Inverters 74AUP1G09FX4-7
IC GATE AND OD 1CH 2IN DFN1409-6

IC GATE AND OD 1CH 2IN DFN1409-6

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP1G09FX4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G09FX4-7
Logic - Gates and Inverters 74AUP1G09FX4-7
IC GATE AND OD 1CH 2IN DFN1409-6

IC GATE AND OD 1CH 2IN DFN1409-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G09FX4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G09FX4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G09FX4-7
IC GATE AND 1CH 2-INP DFN1409-6

IC GATE AND 1CH 2-INP DFN1409-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74AUP1G09FX4-7 801377-74AUP1G09FX4-7 74AUP1G09FX4-7-ND 74AUP1G09FX4-7 74AUP1G09FX4-7 74AUP1G09FX4-7 74AUP1G09FX4-7
Product Name Logic IC Logic - Logic - Gates and Inverters - 74AUP1G09FX4-7 Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V
Logic Family AUP
Inputs 2 2 2 2 2
Propagation Delay 12.7 ns 12.7 ns 12.7 ns 12.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54HC4078AJ/B - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
3 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details