DIODES Incorporated Logic - Logic - Gates and Inverters - 74AUP1G08SE-7 74AUP1G08SE-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857710-74AUP1G08SE-7 Series: 74AUP Features: IC 1 Channel Package: Reel - TR Family Name: 74AUP1G08 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1034-74AUP1G08SE-7DI TR, 1034-74AUP1G08SE-7DI DKR, 74AUP1G08SE-7DITR, 74AUP1G08SE-7-ND, 74AUP1G08SE-7DIDKR, 74AUP1G08SE-7DICT, 74AUP1G08SE7, 1034-74AUP1G08SE-7DI CT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857710-74AUP1G08SE-7 Series: 74AUP Features: IC 1 Channel Package: Reel - TR Family Name: 74AUP1G08 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1034-74AUP1G08SE-7DI TR, 1034-74AUP1G08SE-7DI DKR, 74AUP1G08SE-7DITR, 74AUP1G08SE-7-ND, 74AUP1G08SE-7DIDKR, 74AUP1G08SE-7DICT, 74AUP1G08SE7, 1034-74AUP1G08SE-7DI CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AUP1G08SE-7 - 857710-74AUP1G08SE-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G08SE-7
857710-74AUP1G08SE-7
Logic - Logic - Gates and Inverters - 74AUP1G08SE-7 857710-74AUP1G08SE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 857710-74AUP1G08SE-7 Series: 74AUP Features: IC 1 Channel Package: Reel - TR Family Name: 74AUP1G08 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1034-74AUP1G08SE-7DI TR, 1034-74AUP1G08SE-7DI DKR, 74AUP1G08SE-7DITR, 74AUP1G08SE-7-ND, 74AUP1G08SE-7DIDKR, 74AUP1G08SE-7DICT, 74AUP1G08SE7, 1034-74AUP1G08SE-7DI CT

Manufacturer: Diodes Incorporated
Win Source Part Number: 857710-74AUP1G08SE-7
Series: 74AUP
Features: IC 1 Channel
Package: Reel - TR
Family Name: 74AUP1G08
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1034-74AUP1G08SE-7DITR, 1034-74AUP1G08SE-7DIDKR, 74AUP1G08SE-7DITR, 74AUP1G08SE-7-ND, 74AUP1G08SE-7DIDKR, 74AUP1G08SE-7DICT, 74AUP1G08SE7, 1034-74AUP1G08SE-7DICT

Buy Now Datasheet
Gates and Inverters - 74AUP1G08SE-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G08SE-7DIDKR-ND
Gates and Inverters 74AUP1G08SE-7DIDKR-ND
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 74AUP1G08SE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G08SE-7DITR-ND
Gates and Inverters 74AUP1G08SE-7DITR-ND
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 74AUP1G08SE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G08SE-7DICT-ND
Gates and Inverters 74AUP1G08SE-7DICT-ND
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
IC GATE AND 1CH 2-INP SOT353 Product overview: 74AUP1G08SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G08SE-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SOT353 Product overview: 74AUP1G08SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G08SE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G08SE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G08SE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G08SE-7
IC GATE AND 1CH 2-INP SOT353

IC GATE AND 1CH 2-INP SOT353

Supplier's Site
Gates and Inverters - 74AUP1G08SE-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AUP1G08SE-7
Gates and Inverters 74AUP1G08SE-7
IC GATE AND 1CH 2-INP SOT353

IC GATE AND 1CH 2-INP SOT353

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G08SE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G08SE-7
Gates and Inverters 74AUP1G08SE-7
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP1G08SE-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G08SE-7
Logic - Gates and Inverters 74AUP1G08SE-7
IC GATE AND 1CH 2-INP SOT353

IC GATE AND 1CH 2-INP SOT353

Supplier's Site Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK1969 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK1969
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK1969
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 857710-74AUP1G08SE-7 74AUP1G08SE-7DIDKR-ND 705-74AUP1G08SE-7 74AUP1G08SE-7 74AUP1G08SE-7 74AUP1G08SE-7 74AUP1G08SE-7 30AK1969
Product Name Logic - Logic - Gates and Inverters - 74AUP1G08SE-7 Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
Gate Type NOT AND AND; AND AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Inputs 2 2 2 2
Propagation Delay 6.2 ns 6.2 ns 6.2 ns
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details