DIODES Incorporated Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G04FX4-7

Description
Win Source Part Number: 1115685-74AUP1G04FX4 -7 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AUP1G04FX4-7DIDKR, 74AUP1G04FX4-7DITR,7 4AUP1G04FX4-7DICT Base Product Number: 74AUP1G04
Request a Quote Datasheet
Description
Win Source Part Number: 1115685-74AUP1G04FX4 -7 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AUP1G04FX4-7DIDKR, 74AUP1G04FX4-7DITR,7 4AUP1G04FX4-7DICT Base Product Number: 74AUP1G04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1115685-74AUP1G04FX4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1115685-74AUP1G04FX4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 1115685-74AUP1G04FX4-7
Win Source Part Number: 1115685-74AUP1G04FX4 -7 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74AUP1G04FX4-7DIDKR, 74AUP1G04FX4-7DITR,7 4AUP1G04FX4-7DICT Base Product Number: 74AUP1G04

Win Source Part Number: 1115685-74AUP1G04FX4-7
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: X2-DFN1409-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 74AUP1G04FX4-7DIDKR,74AUP1G04FX4-7DITR,74AUP1G04FX4-7DICT
Base Product Number: 74AUP1G04

Buy Now Datasheet
Gates and Inverters - 74AUP1G04FX4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G04FX4-7DITR-ND
Gates and Inverters 74AUP1G04FX4-7DITR-ND
Inverter IC 1 Channel X2-DFN1409-6

Inverter IC 1 Channel X2-DFN1409-6

Buy Now Datasheet
Gates and Inverters - 74AUP1G04FX4-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AUP1G04FX4-7-ND
Gates and Inverters 74AUP1G04FX4-7-ND
Inverter IC 1 Channel X2-DFN1409-6

Inverter IC 1 Channel X2-DFN1409-6

Buy Now Datasheet
IC INVERTER 1CH 1-INP DFN1409-6 Product overview: 74AUP1G04FX4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G04FX4-7 can be used for catalog matching and distributor lookup.

IC INVERTER 1CH 1-INP DFN1409-6 Product overview: 74AUP1G04FX4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G04FX4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G04FX4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G04FX4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G04FX4-7
IC INVERTER 1CH 1-INP DFN1409-6

IC INVERTER 1CH 1-INP DFN1409-6

Supplier's Site
Logic - Gates and Inverters - 74AUP1G04FX4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G04FX4-7
Logic - Gates and Inverters 74AUP1G04FX4-7
IC INVERTER 1CH 1-INP DFN1409-6

IC INVERTER 1CH 1-INP DFN1409-6

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G04FX4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G04FX4-7
Gates and Inverters 74AUP1G04FX4-7
Inverter IC 1 Channel X2-DFN1409-6

Inverter IC 1 Channel X2-DFN1409-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1115685-74AUP1G04FX4-7 74AUP1G04FX4-7DITR-ND 705-74AUP1G04FX4-7 74AUP1G04FX4-7 74AUP1G04FX4-7 74AUP1G04FX4-7
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V
Inputs 1 1 1 1
Propagation Delay 5.4 ns 5.4 ns 5.4 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 8139210 - RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Single ended
Logic Family Inverter
View Details
2 suppliers