Shift Shift Register 1 Element 8 Bit 16-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 1007599-74AHCT594S16
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHCT594D; 74AHCT594D-Q100,11; SN74AHCT594N;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
AHC HIGH PIN COUNT SO-16
Shift Shift Register 1 Element 8 Bit 16-SO
AHC HIGH PIN COUNT SO-16
Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 4.5-5.5V
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74AHCT594S16-13-ND | 1007599-74AHCT594S16-13 | 74AHCT594S16-13 | 74AHCT594S16-13 | 74AHCT594S16-13 | 74AHCT594S16-13 |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74AHCT594S16-13 | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; 16-SO | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC |