IC INVERTER 1CH 1-INP SOT25 Product overview: 74AHCT1G14W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G14W5-7 can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SOT-25
Inverter IC 1 Channel SOT-25
Inverter IC 1 Channel SOT-25
IC INVERTER 1CH 1-INP SOT25
IC INVERTER 1CH 1-INP SOT25
INVERTER, SCHMITT-TRIG, 1 IP, SOT25; Logic Family / Base Number:74AHCT1G14; Logic Type:Schmitt Trigger Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of RoHS Compliant: Yes
Inverter IC 1 Channel SOT-25
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AHCT1G14W5-7 | 74AHCT1G14W5-7DITR-ND | 74AHCT1G14W5-7 | 74AHCT1G14W5-7 | 64T4876 | 74AHCT1G14W5-7 |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Inverter, Schmitt-Trig, 1 Ip, Sot25; Logic Family / Base Number Diodes Inc. | Gates and Inverters |
| Gate Type | NOT; Inverter Schmitt Trigger | NOT | NOT | NOT | NOT; Schmitt Trigger Inverter | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 5.5V | 4.5V ~ 5.5V | |
| Logic Family | AHCT | |||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 8 ns | 8 ns |