Manufacturer: Diodes Incorporated
Win Source Part Number: 1007524-74AHCT164S14
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Shift Shift Register 1 Element 8 Bit 14-SO
LOGIC AHCT STD SO-14
LOGIC AHCT STD SO-14
Counter Shift Registers Logic AHCT Std Reg Counter Shift 8-bit
Shift Shift Register 1 Element 8 Bit 14-SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1007524-74AHCT164S14-13 | 74AHCT164S14-13-ND | 74AHCT164S14-13 | 74AHCT164S14-13 | 74AHCT164S14-13 | 74AHCT164S14-13 |
| Product Name | Logic - Logic - Shift Registers - 74AHCT164S14-13 | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||
| Package Type | Other; 14-SO | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Number of units in IC | 1 |