DIODES Incorporated Signal Switches, Multiplexers, Decoders 74AHCT138S16-13

Description
IC DECODER/DEMUX 1 X 3:8 16-SO
Request a Quote Datasheet
Description
IC DECODER/DEMUX 1 X 3:8 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 31-74AHCT138S16-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-74AHCT138S16-13DKR-ND
Signal Switches, Multiplexers, Decoders 31-74AHCT138S16-13DKR-ND
IC DECODER/DEMUX 1 X 3:8 16-SO

IC DECODER/DEMUX 1 X 3:8 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 31-74AHCT138S16-13CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-74AHCT138S16-13CT-ND
Signal Switches, Multiplexers, Decoders 31-74AHCT138S16-13CT-ND
IC DECODER/DEMUX 1 X 3:8 16-SO

IC DECODER/DEMUX 1 X 3:8 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 31-74AHCT138S16-13TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-74AHCT138S16-13TR-ND
Signal Switches, Multiplexers, Decoders 31-74AHCT138S16-13TR-ND
Decoder/Demultiplexe r 1 x 3:8 16-SO

Decoder/Demultiplexer 1 x 3:8 16-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT138S16-13 - 1007519-74AHCT138S16-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT138S16-13
1007519-74AHCT138S16-13
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT138S16-13 1007519-74AHCT138S16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1007519-74AHCT138S16 -13 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1007519-74AHCT138S16-13
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74AHCT138S16-13
Analog Switch and Multiplexer IC 743-74AHCT138S16-13
IC DECODER/DEMUX 1 X 3:8 16SO Product overview: 74AHCT138S16-13 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AHCT138S16-13 can be used for catalog matching and distributor lookup.

IC DECODER/DEMUX 1 X 3:8 16SO Product overview: 74AHCT138S16-13 from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AHCT138S16-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74AHCT138S16-13
Logic - Signal Switches, Multiplexers, Decoders 74AHCT138S16-13
IC DECODER/DEMUX 1 X 3:8 16SO

IC DECODER/DEMUX 1 X 3:8 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 31-74AHCT138S16-13DKR-ND 1007519-74AHCT138S16-13 743-74AHCT138S16-13 74AHCT138S16-13
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT138S16-13 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC SOIC; 16-SOIC Tape & Reel (TR)
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-3231-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G157GX147 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1913739 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type μmax
Number of Pins 8
View Details