DIODES Incorporated Gates and Inverters 74AHCT08S14-13

Description
AND Gate IC 4 Channel 14-SO
Request a Quote Datasheet
Description
AND Gate IC 4 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74AHCT08S14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT08S14-13TR-ND
Gates and Inverters 31-74AHCT08S14-13TR-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74AHCT08S14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT08S14-13DKR-ND
Gates and Inverters 31-74AHCT08S14-13DKR-ND
IC AND 4-CIR 2-IN 14-SO

IC AND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74AHCT08S14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74AHCT08S14-13CT-ND
Gates and Inverters 31-74AHCT08S14-13CT-ND
IC AND 4-CIR 2-IN 14-SO

IC AND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHCT08S14-13 - 052003-74AHCT08S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT08S14-13
052003-74AHCT08S14-13
Logic - Logic - Gates and Inverters - 74AHCT08S14-13 052003-74AHCT08S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 052003-74AHCT08S14-1 3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 052003-74AHCT08S14-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE AND 4CH 2-INP 14SO Product overview: 74AHCT08S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT08S14-13 can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14SO Product overview: 74AHCT08S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT08S14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHCT08S14-13
Logic Gates 74AHCT08S14-13
Logic Gates QUAD 2INPUT 4.5-5.5V 8mA at VCC 4.5V

Logic Gates QUAD 2INPUT 4.5-5.5V 8mA at VCC 4.5V

Buy Now Datasheet
Logic - Gates and Inverters - 74AHCT08S14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT08S14-13
Logic - Gates and Inverters 74AHCT08S14-13
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT08S14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT08S14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT08S14-13
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Logic ICs >> Gates - 74AHCT08S14-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Gates
74AHCT08S14-13
Logic ICs >> Gates 74AHCT08S14-13
20uA 4.5V~5.5V 4 10ns@5V,50pF AND Gate SO-14 Gates ROHS

20uA 4.5V~5.5V 4 10ns@5V,50pF AND Gate SO-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - 74AHCT08S14-13 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHCT08S14-13
Gates and Inverters 74AHCT08S14-13
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74AHCT08S14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT08S14-13
Gates and Inverters 74AHCT08S14-13
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74AHCT08S14-13TR-ND 052003-74AHCT08S14-13 705-74AHCT08S14-13 74AHCT08S14-13 74AHCT08S14-13 74AHCT08S14-13 74AHCT08S14-13 74AHCT08S14-13 74AHCT08S14-13
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74AHCT08S14-13 Logic IC Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND NOT; AND AND AND AND; AND Gate AND; AND Gate
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V~5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 10 ns 10 ns 10 ns 10 ns 10 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
 - 5451/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details