NAND Gate IC 4 Channel 14-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 721824-74AHCT00T14-1
Packaging: Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHCT00
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74AHCT00T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT00T14-13 can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates QUAD 2-INPUT NAND 8mA at VCC 4.5V
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AHCT00T14-13-ND | 721824-74AHCT00T14-13 | 705-74AHCT00T14-13 | 74AHCT00T14-13 | 74AHCT00T14-13 | 74AHCT00T14-13 | 74AHCT00T14-13 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AHCT00T14-13 | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND | NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 10 ns | 10 ns | 10 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |