XOR (Exclusive OR) IC 4 Channel 14-SO
IC GATE XOR 4CH 2-INP 14SO Product overview: 74AHC86S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC86S14-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 104400-74AHC86S14-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC GATE XOR 4CH 2-INP 14SO
XOR (Exclusive OR) IC 4 Channel 14-SO
2V~5.5V 20uA 4 8.8ns@5V,50pF XORGate SO-14 Gates ROHS
IC GATE XOR 4CH 2-INP 14SO
IC GATE XOR 4CH 2-INP 14SO
Logic Gates QUAD 2-INPUT OR GATE 8mA at VCC 4.5V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AHC86S14-13DITR-ND | 705-74AHC86S14-13 | 104400-74AHC86S14-13 | 74AHC86S14-13 | 74AHC86S14-13 | 74AHC86S14-13 | 74AHC86S14-13 | 74AHC86S14-13 | 74AHC86S14-13 |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74AHC86S14-13 | Gates and Inverters | Gates and Inverters | Logic ICs >> Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | XOR | XOR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | ||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 2V~5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 8.8 ns | 8.8 ns | 8.8 ns | 8.8 ns | 8.8 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA | 8 mA |