DIODES Incorporated Shift Registers 74AHC595T16-13

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 31-74AHC595T16-13CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74AHC595T16-13CT-ND
Shift Registers 31-74AHC595T16-13CT-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 31-74AHC595T16-13TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74AHC595T16-13TR-ND
Shift Registers 31-74AHC595T16-13TR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 31-74AHC595T16-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74AHC595T16-13 - 105451-74AHC595T16-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AHC595T16-13
105451-74AHC595T16-13
Logic - Logic - Shift Registers - 74AHC595T16-13 105451-74AHC595T16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 105451-74AHC595T16-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 105451-74AHC595T16-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK1844 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK1844
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK1844
SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Shift Registers - 74AHC595T16-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHC595T16-13
Shift Registers 74AHC595T16-13
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
74AHC595T16-13
Counter Shift Registers 74AHC595T16-13
Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 2-5.5V

Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 2-5.5V

Buy Now Datasheet
Logic - Shift Registers - 74AHC595T16-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHC595T16-13
Logic - Shift Registers 74AHC595T16-13
AHC HIGH PIN COUNT TSSOP-16

AHC HIGH PIN COUNT TSSOP-16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC595T16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHC595T16-13
Integrated Circuits (ICs) - Logic - Shift Registers 74AHC595T16-13
AHC HIGH PIN COUNT TSSOP-16

AHC HIGH PIN COUNT TSSOP-16

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 31-74AHC595T16-13CT-ND 105451-74AHC595T16-13 30AK1844 74AHC595T16-13 74AHC595T16-13 74AHC595T16-13 74AHC595T16-13
Product Name Shift Registers Logic - Logic - Shift Registers - 74AHC595T16-13 Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC597D/AU118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-NPIC6C596BQ-Q100,1TR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
5 suppliers
Shift Registers - 74LS502DC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers